KEMET Electronics Corporation Ceramic Capacitors C0805C103KMRECTU

Description
CAP CER 0805 10NF 63V X7R 10%
Request a Quote Datasheet
Description
CAP CER 0805 10NF 63V X7R 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C103KMRECTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C103KMRECTUDKR-ND
Ceramic Capacitors 399-C0805C103KMRECTUDKR-ND
CAP CER 0805 10NF 63V X7R 10%

CAP CER 0805 10NF 63V X7R 10%

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C103KMRECTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C103KMRECTUCT-ND
Ceramic Capacitors 399-C0805C103KMRECTUCT-ND
CAP CER 0805 10NF 63V X7R 10%

CAP CER 0805 10NF 63V X7R 10%

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C103KMRECTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C103KMRECTUTR-ND
Ceramic Capacitors 399-C0805C103KMRECTUTR-ND
10000pF ±10% 63V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 63V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-C0805C103KMRECTUDKR-ND 399-C0805C103KMRECTUCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504N560G500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701200 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details