KEMET Electronics Corporation Ceramic Capacitors - C0805C103KCRACTU C0805C103KCRACTU

Description
Manufacturer: Kemet Win Source Part Number: 865410-C0805C103KCRA CTU Series: SMD Comm X7R HV Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Family Name: C0805C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C0805C103KCRAC7800, 399-6741-1, 399-6741-2, C0805C103KCRAC, 399-6741-6
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 865410-C0805C103KCRA CTU Series: SMD Comm X7R HV Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Family Name: C0805C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C0805C103KCRAC7800, 399-6741-1, 399-6741-2, C0805C103KCRAC, 399-6741-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805C103KCRACTU - 865410-C0805C103KCRACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0805C103KCRACTU
865410-C0805C103KCRACTU
Ceramic Capacitors - C0805C103KCRACTU 865410-C0805C103KCRACTU
Manufacturer: Kemet Win Source Part Number: 865410-C0805C103KCRA CTU Series: SMD Comm X7R HV Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Family Name: C0805C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C0805C103KCRAC7800, 399-6741-1, 399-6741-2, C0805C103KCRAC, 399-6741-6

Manufacturer: Kemet
Win Source Part Number: 865410-C0805C103KCRACTU
Series: SMD Comm X7R HV
Operating Temperature Range: -55°C ~ 125°C
Features: 10000 pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Family Name: C0805C
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C0805C103KCRAC7800, 399-6741-1, 399-6741-2, C0805C103KCRAC, 399-6741-6

Buy Now Datasheet
Singapore, Singapore
SMD 0.01uF 500V Capacitor
60-C0805C103KCRACTU
SMD 0.01uF 500V Capacitor 60-C0805C103KCRACTU
Cap Ceramic 0.01uF 500V X7R 10% Pad SMD 0805 125°C Low ESR Medical T/R Product overview: C0805C103KCRACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C103KCRACTU can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 500V X7R 10% Pad SMD 0805 125°C Low ESR Medical T/R Product overview: C0805C103KCRACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C103KCRACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-C0805C103KCRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C103KCRACTUCT-ND
Ceramic Capacitors 399-C0805C103KCRACTUCT-ND
10000pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C103KCRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C103KCRACTUDKR-ND
Ceramic Capacitors 399-C0805C103KCRACTUDKR-ND
10000pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C103KCRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C103KCRACTUTR-ND
Ceramic Capacitors 399-C0805C103KCRACTUTR-ND
10000pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 0.01Uf, 500V, 0805; Capacitance Kemet - 32X7582 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.01Uf, 500V, 0805; Capacitance Kemet
32X7582
Cap, Mlcc, X7R, 0.01Uf, 500V, 0805; Capacitance Kemet 32X7582
CAP, MLCC, X7R, 0.01UF, 500V, 0805; Capacitance:10000pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.01UF, 500V, 0805; Capacitance:10000pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.01Μf, 500V, 10%, X7R, 0805; Capacitance Kemet - 76Y2948 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 500V, 10%, X7R, 0805; Capacitance Kemet
76Y2948
Cap, 0.01Μf, 500V, 10%, X7R, 0805; Capacitance Kemet 76Y2948
CAP, 0.01µF, 500V, 10%, X7R, 0805; Capacitance:10000pF; Voltage Rating:500V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 500V, 10%, X7R, 0805; Capacitance:10000pF; Voltage Rating:500V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Μf, 500V, 10%, X7R, 0805; Capacitance Kemet - 11AC2924 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 500V, 10%, X7R, 0805; Capacitance Kemet
11AC2924
Cap, 0.01Μf, 500V, 10%, X7R, 0805; Capacitance Kemet 11AC2924
CAP, 0.01µF, 500V, 10%, X7R, 0805; Capacitance:10000pF; Voltage Rating:500V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 500V, 10%, X7R, 0805; Capacitance:10000pF; Voltage Rating:500V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 865410-C0805C103KCRACTU 60-C0805C103KCRACTU 399-C0805C103KCRACTUCT-ND 399-C0805C103KCRACTUDKR-ND 32X7582 76Y2948
Product Name Ceramic Capacitors - C0805C103KCRACTU SMD 0.01uF 500V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 0.01Uf, 500V, 0805; Capacitance Kemet Cap, 0.01Μf, 500V, 10%, X7R, 0805; Capacitance Kemet
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101142U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers