1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Multilayer Ceramic Capacitors MLCC - SMD/SMT 250volts 1000pF 10% X7R AUTO
CAP CER 1000PF 250V X7R 0805
CAP, AEC-Q200, 1000PF, 250V, MLCC, 0805; Capacitance:1000pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Case Size:0805 RoHS Compliant: Yes
CAP, AEC-Q200, 1000PF, 250V, MLCC, 0805; Capacitance:1000pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Case Size:0805 RoHS Compliant: Yes
250V 1nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| DigiKey | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-16641-1-ND | 399-16641-6-ND | 417-C0805C102KARACAUTO | C0805C102KARACAUTO | 76AH8689 | C0805C102KARACAUTO |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitors MLCC - SMD/SMT 250volts 1000pF 10% X7R AUTO | Ceramic Capacitors | Cap, Aec-Q200, 1000Pf, 250V, Mlcc, 0805; Capacitance Kemet | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| Applications | Automotive; Bypass | Automotive; Bypass | Automotive; Bypass | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |