KEMET Electronics Corporation Ceramic Capacitors C0805C102K3RACTU

Description
1000pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15433-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15433-2-ND
Ceramic Capacitors 399-15433-2-ND
1000pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15433-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15433-6-ND
Ceramic Capacitors 399-15433-6-ND
1000pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15433-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15433-1-ND
Ceramic Capacitors 399-15433-1-ND
1000pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.001uF 25V Capacitor
60-C0805C102K3RACTU
SMD 0.001uF 25V Capacitor 60-C0805C102K3RACTU
Cap Ceramic 0.001uF 25V X7R 10% Pad SMD 0805 125°C T/R Product overview: C0805C102K3RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C102K3RACTU can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 25V X7R 10% Pad SMD 0805 125°C T/R Product overview: C0805C102K3RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C102K3RACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1000Pf, 25V, 10%, X7R, 0805; Capacitance Kemet - 45AC6663 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 25V, 10%, X7R, 0805; Capacitance Kemet
45AC6663
Cap, 1000Pf, 25V, 10%, X7R, 0805; Capacitance Kemet 45AC6663
CAP, 1000PF, 25V, 10%, X7R, 0805; Capacitance:1000pF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 25V, 10%, X7R, 0805; Capacitance:1000pF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 25V, Mlcc, 0805 Rohs Compliant Kemet - 67AH9378 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 25V, Mlcc, 0805 Rohs Compliant Kemet
67AH9378
Cap, 1000Pf, 25V, Mlcc, 0805 Rohs Compliant Kemet 67AH9378
CAP, 1000PF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1000PF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-15433-2-ND 399-15433-6-ND 60-C0805C102K3RACTU 45AC6663 67AH9378
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.001uF 25V Capacitor Cap, 1000Pf, 25V, 10%, X7R, 0805; Capacitance Kemet Cap, 1000Pf, 25V, Mlcc, 0805 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - M22U224M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers