KEMET Electronics Corporation Ceramic Capacitors C0805C102K2RECAUTO

Description
1000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C102K2RECAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C102K2RECAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C102K2RECAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 1000Pf, 200V, Mlcc, 0805; Capacitance Kemet - 86AC2424 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 200V, Mlcc, 0805; Capacitance Kemet
86AC2424
Cap, Aec-Q200, 1000Pf, 200V, Mlcc, 0805; Capacitance Kemet 86AC2424
CAP, AEC-Q200, 1000PF, 200V, MLCC, 0805; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Case Size:0805 RoHS Compliant: Yes

CAP, AEC-Q200, 1000PF, 200V, MLCC, 0805; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Case Size:0805 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1000Pf, 200V, Mlcc, 0805; Capacitance Kemet - 02AH1342 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 200V, Mlcc, 0805; Capacitance Kemet
02AH1342
Cap, Aec-Q200, 1000Pf, 200V, Mlcc, 0805; Capacitance Kemet 02AH1342
CAP, AEC-Q200, 1000PF, 200V, MLCC, 0805; Capacitance:1000pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating RoHS Compliant: Yes

CAP, AEC-Q200, 1000PF, 200V, MLCC, 0805; Capacitance:1000pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1000Pf, 200V, Mlcc, 0805; Capacitance Kemet - 76AH8695 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 200V, Mlcc, 0805; Capacitance Kemet
76AH8695
Cap, Aec-Q200, 1000Pf, 200V, Mlcc, 0805; Capacitance Kemet 76AH8695
CAP, AEC-Q200, 1000PF, 200V, MLCC, 0805; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Case Size:0805 RoHS Compliant: Yes

CAP, AEC-Q200, 1000PF, 200V, MLCC, 0805; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Case Size:0805 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805C102K2RECAUTODKR-ND 399-C0805C102K2RECAUTOTR-ND 86AC2424 02AH1342
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1000Pf, 200V, Mlcc, 0805; Capacitance Kemet Cap, Aec-Q200, 1000Pf, 200V, Mlcc, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details