KEMET Electronics Corporation Ceramic Capacitors C0805C102J2GECAUTO

Description
1000pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C102J2GECAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C102J2GECAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C102J2GECAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
CAP CER 0805 1NF 200V C0G 5% - 417-C0805C102J2GECAUTO - Utmel Electronic Limited
Hong Kong, China
CAP CER 0805 1NF 200V C0G 5%
417-C0805C102J2GECAUTO
CAP CER 0805 1NF 200V C0G 5% 417-C0805C102J2GECAUTO
CAP CER 0805 1NF 200V C0G 5%

CAP CER 0805 1NF 200V C0G 5%

Supplier's Site
Cap, Aec-Q200, 1000Pf, 200V, Mlcc, 0805; Capacitance Kemet - 76AH8686 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 200V, Mlcc, 0805; Capacitance Kemet
76AH8686
Cap, Aec-Q200, 1000Pf, 200V, Mlcc, 0805; Capacitance Kemet 76AH8686
CAP, AEC-Q200, 1000PF, 200V, MLCC, 0805; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:ESD Rated Series RoHS Compliant: Yes

CAP, AEC-Q200, 1000PF, 200V, MLCC, 0805; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:ESD Rated Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1000Pf, 200V, Mlcc, 0805; Capacitance Kemet - 86AC2416 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 200V, Mlcc, 0805; Capacitance Kemet
86AC2416
Cap, Aec-Q200, 1000Pf, 200V, Mlcc, 0805; Capacitance Kemet 86AC2416
CAP, AEC-Q200, 1000PF, 200V, MLCC, 0805; Capacitance:1000pF; Voltage(DC):200V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°CRoHS Compliant: Yes

CAP, AEC-Q200, 1000PF, 200V, MLCC, 0805; Capacitance:1000pF; Voltage(DC):200V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 1000Pf, 200V, Mlcc, 0805 Rohs Compliant Kemet - 67AH9367 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 200V, Mlcc, 0805 Rohs Compliant Kemet
67AH9367
Cap, Aec-Q200, 1000Pf, 200V, Mlcc, 0805 Rohs Compliant Kemet 67AH9367
CAP, AEC-Q200, 1000PF, 200V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1000PF, 200V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805C102J2GECAUTOTR-ND 399-C0805C102J2GECAUTODKR-ND 417-C0805C102J2GECAUTO 76AH8686 86AC2416 67AH9367
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 0805 1NF 200V C0G 5% Cap, Aec-Q200, 1000Pf, 200V, Mlcc, 0805; Capacitance Kemet Cap, Aec-Q200, 1000Pf, 200V, Mlcc, 0805; Capacitance Kemet Cap, Aec-Q200, 1000Pf, 200V, Mlcc, 0805 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C471K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details