KEMET Electronics Corporation Ceramic Capacitors C0805C101KCGACTU

Description
100pF ±10% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
100pF ±10% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C101KCGACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C101KCGACTUDKR-ND
Ceramic Capacitors 399-C0805C101KCGACTUDKR-ND
100pF ±10% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±10% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C101KCGACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C101KCGACTUCT-ND
Ceramic Capacitors 399-C0805C101KCGACTUCT-ND
100pF ±10% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±10% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C101KCGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C101KCGACTUTR-ND
Ceramic Capacitors 399-C0805C101KCGACTUTR-ND
100pF ±10% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±10% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 100Pf, 500V, 10%, C0G/np0, 0805; Capacitance Kemet - 05AC8009 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 500V, 10%, C0G/np0, 0805; Capacitance Kemet
05AC8009
Cap, 100Pf, 500V, 10%, C0G/np0, 0805; Capacitance Kemet 05AC8009
CAP, 100PF, 500V, 10%, C0G/NP0, 0805; Capacitance:100pF; Voltage Rating:500V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 100PF, 500V, 10%, C0G/NP0, 0805; Capacitance:100pF; Voltage Rating:500V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 500V, Mlcc, 0805 Rohs Compliant Kemet - 67AH9360 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 500V, Mlcc, 0805 Rohs Compliant Kemet
67AH9360
Cap, 100Pf, 500V, Mlcc, 0805 Rohs Compliant Kemet 67AH9360
CAP, 100PF, 500V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 100PF, 500V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805C101KCGACTUDKR-ND 399-C0805C101KCGACTUCT-ND 05AC8009 67AH9360
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 100Pf, 500V, 10%, C0G/np0, 0805; Capacitance Kemet Cap, 100Pf, 500V, Mlcc, 0805 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701270 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details