KEMET Electronics Corporation Ceramic Capacitors C0805C101K5RACAUTO

Description
100pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
100pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C101K5RACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
100pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

100pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C101K5RACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
100pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

100pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C101K5RACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
100pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

100pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, 100Pf, 50V, 0805; Capacitance Kemet - 72AC5309 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, 100Pf, 50V, 0805; Capacitance Kemet
72AC5309
Cap, Mlcc, Aec-Q200, 100Pf, 50V, 0805; Capacitance Kemet 72AC5309
CAP, MLCC, AEC-Q200, 100PF, 50V, 0805; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, 100PF, 50V, 0805; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C0805C101K5RACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C101K5RACAUTO
Ceramic Capacitors C0805C101K5RACAUTO
CAP CER 100PF 50V X7R 0805

CAP CER 100PF 50V X7R 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
C0805C101K5RACAUTO
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT C0805C101K5RACAUTO
50V 100pF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 100pF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805C101K5RACAUTOCT-ND 399-C0805C101K5RACAUTODKR-ND 72AC5309 C0805C101K5RACAUTO C0805C101K5RACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, 100Pf, 50V, 0805; Capacitance Kemet Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive; Bypass Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details