KEMET Electronics Corporation Ceramic Capacitors C0805C101JDGACTU

Description
100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C101JDGACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C101JDGACTUDKR-ND
Ceramic Capacitors 399-C0805C101JDGACTUDKR-ND
100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C101JDGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C101JDGACTUTR-ND
Ceramic Capacitors 399-C0805C101JDGACTUTR-ND
100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C101JDGACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C101JDGACTUCT-ND
Ceramic Capacitors 399-C0805C101JDGACTUCT-ND
100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 100Pf 1000V, C0G, 5%, 0805; Capacitance Kemet - 88K0216 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 100Pf 1000V, C0G, 5%, 0805; Capacitance Kemet
88K0216
Capacitor Ceramic 100Pf 1000V, C0G, 5%, 0805; Capacitance Kemet 88K0216
CAPACITOR CERAMIC 100PF 1000V, C0G, 5%, 0805; Capacitance:100pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

CAPACITOR CERAMIC 100PF 1000V, C0G, 5%, 0805; Capacitance:100pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 100Pf 1000V, C0G, 5%, 0805, Full Reel; Capacitance Kemet - 87K7753 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 1000V, C0G, 5%, 0805, Full Reel; Capacitance Kemet
87K7753
Ceramic Capacitor 100Pf 1000V, C0G, 5%, 0805, Full Reel; Capacitance Kemet 87K7753
CERAMIC CAPACITOR 100PF 1000V, C0G, 5%, 0805, FULL REEL; Capacitance:100pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 1000V, C0G, 5%, 0805, FULL REEL; Capacitance:100pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site
Cap, 100Pf, 1Kv, Mlcc, 0805 Rohs Compliant Kemet - 89AH0868 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 1Kv, Mlcc, 0805 Rohs Compliant Kemet
89AH0868
Cap, 100Pf, 1Kv, Mlcc, 0805 Rohs Compliant Kemet 89AH0868
CAP, 100PF, 1KV, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 100PF, 1KV, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805C101JDGACTUDKR-ND 399-C0805C101JDGACTUTR-ND 88K0216 89AH0868
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 100Pf 1000V, C0G, 5%, 0805; Capacitance Kemet Cap, 100Pf, 1Kv, Mlcc, 0805 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Polymer - 187XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701044 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details