KEMET Electronics Corporation Ceramic Capacitors C0805C101J5GAC3070

Description
CAP CER 100PF 50V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 100PF 50V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C101J5GAC3070TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 100PF 50V C0G/NP0 0805

CAP CER 100PF 50V C0G/NP0 0805

Buy Now Datasheet
Singapore, Singapore
SMD 100pF 50V Capacitor
60-C0805C101J5GAC3070
SMD 100pF 50V Capacitor 60-C0805C101J5GAC3070
Cap Ceramic 100pF 50V C0G 5% Pad SMD 0805 125°C Extreme Low ESR Product overview: C0805C101J5GAC3070 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C101J5GAC307 0 can be used for catalog matching and distributor lookup.

Cap Ceramic 100pF 50V C0G 5% Pad SMD 0805 125°C Extreme Low ESR Product overview: C0805C101J5GAC3070 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C101J5GAC3070 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
100.pf 50.0V Rohs Compliant Kemet - 91Y8533 - Newark, An Avnet Company
Chicago, IL, United States
100.pf 50.0V Rohs Compliant Kemet
91Y8533
100.pf 50.0V Rohs Compliant Kemet 91Y8533
100.PF 50.0V ROHS COMPLIANT: YES

100.PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - C0805C101J5GAC3070 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805C101J5GAC3070
Capacitors - Ceramic Capacitors C0805C101J5GAC3070
100.PF 50.0V

100.PF 50.0V

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805C101J5GAC3070TR-ND 60-C0805C101J5GAC3070 91Y8533 C0805C101J5GAC3070
Product Name Ceramic Capacitors SMD 100pF 50V Capacitor 100.pf 50.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701049 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details