KEMET Electronics Corporation Automotive SMD 100pF 200V Capacitor C0805C101J2GACAUTO

Description
Cap Ceramic 100pF 200V C0G 5% Pad SMD 0805 125°C Extreme Low ESR Automotive T/R Product overview: C0805C101J2GACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C101J2GACAUT O can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 100pF 200V C0G 5% Pad SMD 0805 125°C Extreme Low ESR Automotive T/R Product overview: C0805C101J2GACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C101J2GACAUT O can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 100pF 200V Capacitor
60-C0805C101J2GACAUTO
Automotive SMD 100pF 200V Capacitor 60-C0805C101J2GACAUTO
Cap Ceramic 100pF 200V C0G 5% Pad SMD 0805 125°C Extreme Low ESR Automotive T/R Product overview: C0805C101J2GACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C101J2GACAUT O can be used for catalog matching and distributor lookup.

Cap Ceramic 100pF 200V C0G 5% Pad SMD 0805 125°C Extreme Low ESR Automotive T/R Product overview: C0805C101J2GACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C101J2GACAUTO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-C0805C101J2GACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
100pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C101J2GACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
100pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C101J2GACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
100pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 100 Pf, 5%, C0G / Np0, 200 V Rohs Compliant Kemet - 86T2611 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 100 Pf, 5%, C0G / Np0, 200 V Rohs Compliant Kemet
86T2611
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 100 Pf, 5%, C0G / Np0, 200 V Rohs Compliant Kemet 86T2611
Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 100 pF, - 5%, C0G / NP0, 200 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 100 pF, - 5%, C0G / NP0, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
100.pf 200V Rohs Compliant Kemet - 91Y8516 - Newark, An Avnet Company
Chicago, IL, United States
100.pf 200V Rohs Compliant Kemet
91Y8516
100.pf 200V Rohs Compliant Kemet 91Y8516
100.PF 200V ROHS COMPLIANT: YES

100.PF 200V ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 100Pf, 200V, Mlcc, 0805 Rohs Compliant Kemet - 67AH9358 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 100Pf, 200V, Mlcc, 0805 Rohs Compliant Kemet
67AH9358
Cap, Aec-Q200, 100Pf, 200V, Mlcc, 0805 Rohs Compliant Kemet 67AH9358
CAP, AEC-Q200, 100PF, 200V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 100PF, 200V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-C0805C101J2GACAUTO 399-C0805C101J2GACAUTOTR-ND 399-C0805C101J2GACAUTODKR-ND 86T2611 91Y8516
Product Name Automotive SMD 100pF 200V Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 100 Pf, 5%, C0G / Np0, 200 V Rohs Compliant Kemet 100.pf 200V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C512T250CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
4 suppliers
Aluminium Capacitors - 1701191 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details