KEMET Electronics Corporation Ceramic Capacitors C062C562F2G5CA

Description
5600pF ±1% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
5600pF ±1% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C062C562F2G5CA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C062C562F2G5CA-ND
Ceramic Capacitors 399-C062C562F2G5CA-ND
5600pF ±1% 200V Ceramic Capacitor C0G, NP0 Radial

5600pF ±1% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - C062C562F2G5CA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C062C562F2G5CA
Ceramic Capacitors C062C562F2G5CA
CAP CER 5600PF 200V C0G/NP0 RAD

CAP CER 5600PF 200V C0G/NP0 RAD

Supplier's Site Datasheet
5600Pf 200V Rohs Compliant Kemet - 86AC2327 - Newark, An Avnet Company
Chicago, IL, United States
5600Pf 200V Rohs Compliant Kemet
86AC2327
5600Pf 200V Rohs Compliant Kemet 86AC2327
5600PF 200V ROHS COMPLIANT: YES

5600PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C062C562F2G5CA-ND C062C562F2G5CA 86AC2327
Product Name Ceramic Capacitors Ceramic Capacitors 5600Pf 200V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011320 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers