KEMET Electronics Corporation Ceramic Capacitors C062C103K2R5TA

Description
CAP CER RAD MONO
Request a Quote Datasheet
Description
CAP CER RAD MONO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C062C103K2R5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C062C103K2R5TA-ND
Ceramic Capacitors 399-C062C103K2R5TA-ND
CAP CER RAD MONO

CAP CER RAD MONO

Buy Now Datasheet
Capacitor - 66861970 - Radwell International
Willingboro, NJ, United States
Capacitor
66861970
Capacitor 66861970
CAPACITOR, LDD COMM X7R SERIES, RADIAL TERMINATION, 0.01 UF CAPACITANCE, 200 VDC VOLTAGE RATING, 10% TOLERANCE, 5.08 MM LEAD SPACING, X7R DIELECTRIC, STRAIGHT LEAD STYLE. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, LDD COMM X7R SERIES, RADIAL TERMINATION, 0.01 UF CAPACITANCE, 200 VDC VOLTAGE RATING, 10% TOLERANCE, 5.08 MM LEAD SPACING, X7R DIELECTRIC, STRAIGHT LEAD STYLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
.010Uf 200V Rohs Compliant Kemet - 42M4556 - Newark, An Avnet Company
Chicago, IL, United States
.010Uf 200V Rohs Compliant Kemet
42M4556
.010Uf 200V Rohs Compliant Kemet 42M4556
.010UF 200V ROHS COMPLIANT: YES

.010UF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C062C103K2R5TA-ND 66861970 42M4556
Product Name Ceramic Capacitors Capacitor .010Uf 200V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C323U050CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
4 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details