KEMET Electronics Corporation Ceramic Capacitors C0603X758B4HACAUTO

Description
0.75pF ±0.1pF 16V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.75pF ±0.1pF 16V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0603X758B4HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0603X758B4HACAUTO-ND
Ceramic Capacitors C0603X758B4HACAUTO-ND
0.75pF ±0.1pF 16V Ceramic Capacitor X8R 0603 (1608 Metric)

0.75pF ±0.1pF 16V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603X758B4HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603X758B4HACAUTO
Ceramic Capacitors C0603X758B4HACAUTO
CAP CER 0603 0.75PF 16V ULTRA ST

CAP CER 0603 0.75PF 16V ULTRA ST

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0603X758B4HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0603X758B4HACAUTO
Capacitors - Ceramic Capacitors C0603X758B4HACAUTO
CAP CER 0603 0.75PF 16V ULTRA ST

CAP CER 0603 0.75PF 16V ULTRA ST

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C0603X758B4HACAUTO-ND C0603X758B4HACAUTO C0603X758B4HACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details