4700pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
4700pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
4700pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP, MLCC, AEC-Q200, 4700PF, 25V, 0603; Capacitance:4700pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 X Series FT-CAP; Operating RoHS Compliant: Yes
CAP CER 4700PF 25V X7R 0603
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-20494-6-ND | 399-20494-2-ND | 72AC5298 | C0603X472K3RACAUTO |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, Aec-Q200, 4700Pf, 25V, 0603; Capacitance Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |