KEMET Electronics Corporation Ceramic Capacitors C0603X472F5GECAUTO

Description
4700pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
4700pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0603X472F5GECAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0603X472F5GECAUTO-ND
Ceramic Capacitors C0603X472F5GECAUTO-ND
4700pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
4700Pf 50.0V Rohs Compliant Kemet - 86AC2210 - Newark, An Avnet Company
Chicago, IL, United States
4700Pf 50.0V Rohs Compliant Kemet
86AC2210
4700Pf 50.0V Rohs Compliant Kemet 86AC2210
4700PF 50.0V ROHS COMPLIANT: YES

4700PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - C0603X472F5GECAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603X472F5GECAUTO
Ceramic Capacitors C0603X472F5GECAUTO
CAP CER 4700PF 50V C0G/NP0 0603

CAP CER 4700PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C0603X472F5GECAUTO-ND 86AC2210 C0603X472F5GECAUTO
Product Name Ceramic Capacitors 4700Pf 50.0V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701120 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic - 101C413U010AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers