KEMET Electronics Corporation Ceramic Capacitors C0603X439D4HACTU

Description
4.3pF ±0.5pF 16V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.3pF ±0.5pF 16V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603X439D4HACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603X439D4HACTUTR-ND
Ceramic Capacitors 399-C0603X439D4HACTUTR-ND
4.3pF ±0.5pF 16V Ceramic Capacitor X8R 0603 (1608 Metric)

4.3pF ±0.5pF 16V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603X439D4HACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603X439D4HACTUDKR-ND
Ceramic Capacitors 399-C0603X439D4HACTUDKR-ND
CAP CER 0603 4.3PF 16V ULTRA STA

CAP CER 0603 4.3PF 16V ULTRA STA

Buy Now Datasheet
Ceramic Capacitors - 399-C0603X439D4HACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603X439D4HACTUCT-ND
Ceramic Capacitors 399-C0603X439D4HACTUCT-ND
CAP CER 0603 4.3PF 16V ULTRA STA

CAP CER 0603 4.3PF 16V ULTRA STA

Buy Now Datasheet
Cap, 4.3Pf, 16V, Mlcc, 0603 Rohs Compliant Kemet - 66AJ7004 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.3Pf, 16V, Mlcc, 0603 Rohs Compliant Kemet
66AJ7004
Cap, 4.3Pf, 16V, Mlcc, 0603 Rohs Compliant Kemet 66AJ7004
CAP, 4.3PF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 4.3PF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603X439D4HACTUTR-ND 399-C0603X439D4HACTUDKR-ND 66AJ7004
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4.3Pf, 16V, Mlcc, 0603 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts
WVAC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701195 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details