KEMET Electronics Corporation Ceramic Capacitors C0603X430J1HACAUTO

Description
43pF ±5% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
43pF ±5% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0603X430J1HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0603X430J1HACAUTO-ND
Ceramic Capacitors C0603X430J1HACAUTO-ND
43pF ±5% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

43pF ±5% 100V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603X430J1HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603X430J1HACAUTO
Ceramic Capacitors C0603X430J1HACAUTO
CAP CER 0603 43PF 100V ULTRA STA

CAP CER 0603 43PF 100V ULTRA STA

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0603X430J1HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0603X430J1HACAUTO
Capacitors - Ceramic Capacitors C0603X430J1HACAUTO
CAP CER 0603 43PF 100V ULTRA STA

CAP CER 0603 43PF 100V ULTRA STA

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C0603X430J1HACAUTO-ND C0603X430J1HACAUTO C0603X430J1HACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details