CAP CER 3.9PF 10V X8G 0603
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399-C0603X399C8TACAUTOTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Automotive; Bypass |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition |
| WVDC | 10 volts |