KEMET Electronics Corporation Ceramic Capacitors C0603X331J5HACAUTO

Description
330pF ±5% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
330pF ±5% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0603X331J5HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0603X331J5HACAUTO-ND
Ceramic Capacitors C0603X331J5HACAUTO-ND
330pF ±5% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

330pF ±5% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0603X331J5HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0603X331J5HACAUTO
Capacitors - Ceramic Capacitors C0603X331J5HACAUTO
CAP CER 0603 330PF 50V ULTRA STA

CAP CER 0603 330PF 50V ULTRA STA

Supplier's Site
Ceramic Capacitors - C0603X331J5HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603X331J5HACAUTO
Ceramic Capacitors C0603X331J5HACAUTO
CAP CER 0603 330PF 50V ULTRA STA

CAP CER 0603 330PF 50V ULTRA STA

Supplier's Site Datasheet
330.pf 50.0V Rohs Compliant Kemet - 86AC2166 - Newark, An Avnet Company
Chicago, IL, United States
330.pf 50.0V Rohs Compliant Kemet
86AC2166
330.pf 50.0V Rohs Compliant Kemet 86AC2166
330.PF 50.0V ROHS COMPLIANT: YES

330.PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C0603X331J5HACAUTO-ND C0603X331J5HACAUTO C0603X331J5HACAUTO 86AC2166
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors 330.pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive, Boardflex Sensitive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Polymer - 227UVR016MFF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details