KEMET Electronics Corporation Ceramic Capacitors C0603X272K5RACTU

Description
2700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16339-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16339-6-ND
Ceramic Capacitors 399-16339-6-ND
2700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16339-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16339-2-ND
Ceramic Capacitors 399-16339-2-ND
2700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16339-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16339-1-ND
Ceramic Capacitors 399-16339-1-ND
2700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 2700Pf, 50V, 10%, X7R, 0603; Capacitance Kemet - 69AC2687 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Pf, 50V, 10%, X7R, 0603; Capacitance Kemet
69AC2687
Cap, 2700Pf, 50V, 10%, X7R, 0603; Capacitance Kemet 69AC2687
CAP, 2700PF, 50V, 10%, X7R, 0603; Capacitance:2700pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP; Operating Temperature RoHS Compliant: Yes

CAP, 2700PF, 50V, 10%, X7R, 0603; Capacitance:2700pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
2700Pf 50.0V Rohs Compliant Kemet - 67R4846 - Newark, An Avnet Company
Chicago, IL, United States
2700Pf 50.0V Rohs Compliant Kemet
67R4846
2700Pf 50.0V Rohs Compliant Kemet 67R4846
2700PF 50.0V ROHS COMPLIANT: YES

2700PF 50.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-16339-6-ND 399-16339-2-ND 69AC2687 67R4846
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2700Pf, 50V, 10%, X7R, 0603; Capacitance Kemet 2700Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C263M030CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details