KEMET Electronics Corporation Ceramic Capacitors C0603X223K5RACAUTO

Description
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16487-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16487-2-ND
Ceramic Capacitors 399-16487-2-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16487-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16487-1-ND
Ceramic Capacitors 399-16487-1-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16487-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16487-6-ND
Ceramic Capacitors 399-16487-6-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.022Μf, 50V, 10%, X7R, 0603; Capacitance Kemet - 69AC2678 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 50V, 10%, X7R, 0603; Capacitance Kemet
69AC2678
Cap, 0.022Μf, 50V, 10%, X7R, 0603; Capacitance Kemet 69AC2678
CAP, 0.022µF, 50V, 10%, X7R, 0603; Capacitance:22000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 X Series FT-CAP; Operating RoHS Compliant: Yes

CAP, 0.022µF, 50V, 10%, X7R, 0603; Capacitance:22000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 X Series FT-CAP; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-16487-2-ND 399-16487-6-ND 69AC2678
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.022Μf, 50V, 10%, X7R, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N560G500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 106K050CS4G-FA - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers