KEMET Electronics Corporation Ceramic Capacitors C0603X221K1RACTU

Description
220pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
220pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16338-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16338-2-ND
Ceramic Capacitors 399-16338-2-ND
220pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

220pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16338-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16338-6-ND
Ceramic Capacitors 399-16338-6-ND
220pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

220pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16338-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16338-1-ND
Ceramic Capacitors 399-16338-1-ND
220pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

220pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 220Pf, 100V, 10%, X7R, 0603; Capacitance Kemet - 67AC8060 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 100V, 10%, X7R, 0603; Capacitance Kemet
67AC8060
Cap, 220Pf, 100V, 10%, X7R, 0603; Capacitance Kemet 67AC8060
CAP, 220PF, 100V, 10%, X7R, 0603; Capacitance:220pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP; Operating Temperature RoHS Compliant: Yes

CAP, 220PF, 100V, 10%, X7R, 0603; Capacitance:220pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
220.pf 100V Rohs Compliant Kemet - 08P7405 - Newark, An Avnet Company
Chicago, IL, United States
220.pf 100V Rohs Compliant Kemet
08P7405
220.pf 100V Rohs Compliant Kemet 08P7405
220.PF 100V ROHS COMPLIANT: YES

220.PF 100V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-16338-2-ND 399-16338-6-ND 67AC8060 08P7405
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 220Pf, 100V, 10%, X7R, 0603; Capacitance Kemet 220.pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101243U040BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 113342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details