0.018µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP, MLCC, AEC-Q200, 0.018UF, 50V, 0603; Capacitance:18000pF;
.018UF 50.0V ROHS COMPLIANT: YES
CAP CER 0.018UF 50V X7R 0603
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-20456-2-ND | 72AC5274 | 86AC2094 | C0603X183K5RACAUTO |
| Product Name | Ceramic Capacitors | Cap, Mlcc, Aec-Q200, 0.018Uf, 50V, 0603; Capacitance Kemet | .018Uf 50.0V Rohs Compliant Kemet | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | Automotive | Automotive; Automotive, Boardflex Sensitive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | |||
| Capacitance Range | 0.0180 microF | 0.0180 microF | 0.0180 microF |