CAP CER 0603 18NF 10VDC U2J 1%
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399-C0603X183F8JAC7210TR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 1 (+/- %) |
| WVDC | 10 volts |