KEMET Electronics Corporation Ceramic Capacitors C0603X162M4JACTU

Description
1600pF ±20% 16V Ceramic Capacitor U2J 0603 (1608 Metric)
Request a Quote Datasheet
Description
1600pF ±20% 16V Ceramic Capacitor U2J 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603X162M4JACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603X162M4JACTUTR-ND
Ceramic Capacitors 399-C0603X162M4JACTUTR-ND
1600pF ±20% 16V Ceramic Capacitor U2J 0603 (1608 Metric)

1600pF ±20% 16V Ceramic Capacitor U2J 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-C0603X162M4JACTUTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701030 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details