CAP CER 1500PF 200V X7R 0603
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | C0603X152J2REC7867 |
| Product Name | Capacitors - Ceramic Capacitors |
| Technology | Single-Layer |
| Applications | Boardflex Sensitive, ESD Protection |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |