0.12µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
0.12µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
0.12µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP, 0.12µF, 50V, 10%, X7R, 0603; Capacitance:0.12µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP; Operating Temperature RoHS Compliant: Yes
.120UF 50.0V ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-13273-6-ND | 399-13273-2-ND | 69AC2650 | 32X7462 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.12Μf, 50V, 10%, X7R, 0603; Capacitance Kemet | .120Uf 50.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1200 microF | 0.1200 microF | 0.1200 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |