CAP CER 0.1UF 50V X7R 0603
CAP CER 0.1UF 50V X7R 0603
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0603; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603X104K5RECAUTOCT-ND | 399-C0603X104K5RECAUTODKR-ND | 02AH1321 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |