KEMET Electronics Corporation Ceramic Capacitors C0603X103F3GACAUTO

Description
10000pF ±1% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±1% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603X103F3GACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±1% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±1% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603X103F3GACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±1% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±1% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603X103F3GACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±1% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±1% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.01Μf, 25V, 1%, C0G/np0, 0603; Capacitance Kemet - 67AC8036 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 25V, 1%, C0G/np0, 0603; Capacitance Kemet
67AC8036
Cap, 0.01Μf, 25V, 1%, C0G/np0, 0603; Capacitance Kemet 67AC8036
CAP, 0.01µF, 25V, 1%, C0G/NP0, 0603; Capacitance:10000pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 X Series FT-CAP; RoHS Compliant: Yes

CAP, 0.01µF, 25V, 1%, C0G/NP0, 0603; Capacitance:10000pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 X Series FT-CAP; RoHS Compliant: Yes

Supplier's Site Datasheet
.010Uf 25.0V Rohs Compliant Kemet - 86AC2017 - Newark, An Avnet Company
Chicago, IL, United States
.010Uf 25.0V Rohs Compliant Kemet
86AC2017
.010Uf 25.0V Rohs Compliant Kemet 86AC2017
.010UF 25.0V ROHS COMPLIANT: YES

.010UF 25.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603X103F3GACAUTOTR-ND 399-C0603X103F3GACAUTODKR-ND 67AC8036 86AC2017
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.01Μf, 25V, 1%, C0G/np0, 0603; Capacitance Kemet .010Uf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701231 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 107SML050MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers