KEMET Electronics Corporation Ceramic Capacitors C0603X102K2RECTU

Description
CAP CER 1000PF 200V X7R 0603
Request a Quote Datasheet
Description
CAP CER 1000PF 200V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603X102K2RECTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603X102K2RECTUCT-ND
Ceramic Capacitors 399-C0603X102K2RECTUCT-ND
CAP CER 1000PF 200V X7R 0603

CAP CER 1000PF 200V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603X102K2RECTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603X102K2RECTUDKR-ND
Ceramic Capacitors 399-C0603X102K2RECTUDKR-ND
CAP CER 1000PF 200V X7R 0603

CAP CER 1000PF 200V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603X102K2RECTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603X102K2RECTUTR-ND
Ceramic Capacitors 399-C0603X102K2RECTUTR-ND
1000pF ±10% 200V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 200V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-C0603X102K2RECTUCT-ND 399-C0603X102K2RECTUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details