Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
CAPACITORS
KEMET ELECTRONICS CORPORATION
C0603W102KBRACTU -- 1000PF 630V ROHS COMPLIANT KEMET
KEMET Electronics Corporation
1000Pf 630V Rohs Compliant Kemet
C0603W102KBRACTU
Newark, An Avnet Company
Done
Description
1000PF 630V ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
1000Pf 630V Rohs Compliant Kemet
78Y7931
1000Pf 630V Rohs Compliant Kemet
78Y7931
1000PF 630V ROHS COMPLIANT: YES
1000PF 630V ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Capacitors
Product Number
78Y7931
Product Name
1000Pf 630V Rohs Compliant Kemet
Capacitance Type
Fixed
Unlock Full Specs
to access all available technical data
Similar Products
Littelfuse, Inc.
Motor Run Capacitor
CAP-60/440
Specs
Configuration / Form Factor
0.250" x 0.032" quick-connect lug terminals
Applications
Motors / Motor Starting
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Skyworks Solutions, Inc.
MIS Chip Capacitors
SC01001518
Specs
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
1.00E-5 microF
View Details
5
suppliers
ROHM Semiconductor GmbH
Tantalum Capacitors (Bottom surface electrode : Large capacitance)
TCTAL1C226M8R
Specs
Configuration / Form Factor
Chip Capacitor
Applications
General Purpose
RoHS Compliant
Yes
View Details
5
suppliers
Quantic Evans
Tantalum Hybrid Capacitor
HyCap
Specs
Configuration / Form Factor
Leaded Capacitor
Technology
Ultracapacitor; Multilayer
Capacitance Type
Fixed
View Details