[Announcement] The Transfer of the Tantalum Capacitor Business
ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail.
By employing the bottom electrode structure, ROHM's chip tantalum capacitors (TCT series) are featured with large capacitance and low profile.
By employing the bottom electrode structure, ROHM's chip tantalum capacitors (TCTseries) are featured with large capacitance and low profile.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 936283-TCTAL1C226M8R
Series: TCT
Operating Temperature Range: -55°C ~ 125°C
Features: 22 µF Molded Tantalum Capacitors 16 V 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 511-1502-6, 511-1502-1, 511-1502-2
22uF 16V ±20% 1206 Tantalum Capacitors ROHS
CAP TANT 22UF 20% 16V 1206
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | TCTAL1C226M8R | TCTAL1C226M8R | 936283-TCTAL1C226M8R | TCTAL1C226M8R | TCTAL1C226M8R |
Product Name | Tantalum Capacitors (Bottom surface electrode : Large capacitance) | Tantalum Capacitors (Bottom surface electrode : Large capacitance) | Tantalum Capacitors - TCTAL1C226M8R | Capacitors >> Tantalum Capacitors | Tantalum Capacitors |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
Applications | General Purpose | General Purpose | |||
RoHS Compliant | Yes | Yes | Yes | ||
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum |