KEMET Electronics Corporation Ceramic Capacitors C0603V102KCRACTU

Description
1000pF ±10% 500V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 500V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-12312-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-12312-2-ND
Ceramic Capacitors 399-12312-2-ND
1000pF ±10% 500V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 500V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-12312-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-12312-1-ND
Ceramic Capacitors 399-12312-1-ND
1000pF ±10% 500V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 500V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-12312-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-12312-6-ND
Ceramic Capacitors 399-12312-6-ND
1000pF ±10% 500V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 500V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, High Voltage, Aec-Q200 Arcshield Series, 1000 Pf, 10%, X7R, 500 V Rohs Compliant Kemet - 75Y0596 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, High Voltage, Aec-Q200 Arcshield Series, 1000 Pf, 10%, X7R, 500 V Rohs Compliant Kemet
75Y0596
Multilayer Ceramic Capacitor, High Voltage, Aec-Q200 Arcshield Series, 1000 Pf, 10%, X7R, 500 V Rohs Compliant Kemet 75Y0596
Multilayer Ceramic Capacitor, High Voltage, AEC-Q200 ArcShield Series, 1000 pF, 10%, X7R, 500 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, High Voltage, AEC-Q200 ArcShield Series, 1000 pF, 10%, X7R, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet
1000Pf 500V Rohs Compliant Kemet - 78Y7925 - Newark, An Avnet Company
Chicago, IL, United States
1000Pf 500V Rohs Compliant Kemet
78Y7925
1000Pf 500V Rohs Compliant Kemet 78Y7925
1000PF 500V ROHS COMPLIANT: YES

1000PF 500V ROHS COMPLIANT: YES

Supplier's Site
Cap, 1000Pf, 500V, Mlcc, 0603 Rohs Compliant Kemet - 67AH9311 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 500V, Mlcc, 0603 Rohs Compliant Kemet
67AH9311
Cap, 1000Pf, 500V, Mlcc, 0603 Rohs Compliant Kemet 67AH9311
CAP, 1000PF, 500V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1000PF, 500V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-12312-2-ND 399-12312-6-ND 75Y0596 78Y7925
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, High Voltage, Aec-Q200 Arcshield Series, 1000 Pf, 10%, X7R, 500 V Rohs Compliant Kemet 1000Pf 500V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details