KEMET Electronics Corporation Ceramic Capacitors C0603T151F4GALTU

Description
CAP CER 0603
Request a Quote Datasheet
Description
CAP CER 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603T151F4GALTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603T151F4GALTUTR-ND
Ceramic Capacitors 399-C0603T151F4GALTUTR-ND
CAP CER 0603

CAP CER 0603

Buy Now Datasheet
150.pf 16.0V Rohs Compliant Kemet - 86AC1776 - Newark, An Avnet Company
Chicago, IL, United States
150.pf 16.0V Rohs Compliant Kemet
86AC1776
150.pf 16.0V Rohs Compliant Kemet 86AC1776
150.PF 16.0V ROHS COMPLIANT: NO

150.PF 16.0V ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0603T151F4GALTUTR-ND 86AC1776
Product Name Ceramic Capacitors 150.pf 16.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
WVDC 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - C0805C104J5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers