KEMET Electronics Corporation Ceramic Capacitors C0603S182K5RACTU

Description
1800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603S182K5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603S182K5RACTUTR-ND
Ceramic Capacitors 399-C0603S182K5RACTUTR-ND
1800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 1800Pf, 50V, 10%, X7R, 0603; Capacitance Kemet - 69AC2600 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Pf, 50V, 10%, X7R, 0603; Capacitance Kemet
69AC2600
Cap, 1800Pf, 50V, 10%, X7R, 0603; Capacitance Kemet 69AC2600
CAP, 1800PF, 50V, 10%, X7R, 0603; Capacitance:1800pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:S Series FE-CAP; Operating Temperature RoHS Compliant: Yes

CAP, 1800PF, 50V, 10%, X7R, 0603; Capacitance:1800pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:S Series FE-CAP; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
1800Pf 50.0V Rohs Compliant Kemet - 32X7366 - Newark, An Avnet Company
Chicago, IL, United States
1800Pf 50.0V Rohs Compliant Kemet
32X7366
1800Pf 50.0V Rohs Compliant Kemet 32X7366
1800PF 50.0V ROHS COMPLIANT: YES

1800PF 50.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603S182K5RACTUTR-ND 69AC2600 32X7366
Product Name Ceramic Capacitors Cap, 1800Pf, 50V, 10%, X7R, 0603; Capacitance Kemet 1800Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101202T050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers