KEMET Electronics Corporation Ceramic Capacitors C0603S102K4RACTU

Description
1000pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603S102K4RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603S102K4RACTUTR-ND
Ceramic Capacitors 399-C0603S102K4RACTUTR-ND
1000pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 1000Pf, 16V, 10%, X7R, 0603; Capacitance Kemet - 67AC8007 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 16V, 10%, X7R, 0603; Capacitance Kemet
67AC8007
Cap, 1000Pf, 16V, 10%, X7R, 0603; Capacitance Kemet 67AC8007
CAP, 1000PF, 16V, 10%, X7R, 0603; Capacitance:1000pF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:S Series FE-CAP; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 16V, 10%, X7R, 0603; Capacitance:1000pF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:S Series FE-CAP; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
1000Pf 16.0V Rohs Compliant Kemet - 32X7352 - Newark, An Avnet Company
Chicago, IL, United States
1000Pf 16.0V Rohs Compliant Kemet
32X7352
1000Pf 16.0V Rohs Compliant Kemet 32X7352
1000PF 16.0V ROHS COMPLIANT: YES

1000PF 16.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603S102K4RACTUTR-ND 67AC8007 32X7352
Product Name Ceramic Capacitors Cap, 1000Pf, 16V, 10%, X7R, 0603; Capacitance Kemet 1000Pf 16.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701046 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C470J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers