KEMET Electronics Corporation Ceramic Capacitors C0603C829D8HACTU

Description
8.2pF ±0.5pF 10V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.5pF 10V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C829D8HACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C829D8HACTUCT-ND
Ceramic Capacitors 399-C0603C829D8HACTUCT-ND
8.2pF ±0.5pF 10V Ceramic Capacitor X8R 0603 (1608 Metric)

8.2pF ±0.5pF 10V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C829D8HACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C829D8HACTUDKR-ND
Ceramic Capacitors 399-C0603C829D8HACTUDKR-ND
8.2pF ±0.5pF 10V Ceramic Capacitor X8R 0603 (1608 Metric)

8.2pF ±0.5pF 10V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C829D8HACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C829D8HACTUTR-ND
Ceramic Capacitors 399-C0603C829D8HACTUTR-ND
8.2pF ±0.5pF 10V Ceramic Capacitor X8R 0603 (1608 Metric)

8.2pF ±0.5pF 10V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 8.2Pf, 10V, Mlcc, 0603 Rohs Compliant Kemet - 66AJ7000 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 10V, Mlcc, 0603 Rohs Compliant Kemet
66AJ7000
Cap, 8.2Pf, 10V, Mlcc, 0603 Rohs Compliant Kemet 66AJ7000
CAP, 8.2PF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 8.2PF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C829D8HACTUCT-ND 399-C0603C829D8HACTUDKR-ND 66AJ7000
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 8.2Pf, 10V, Mlcc, 0603 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701119 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details