KEMET Electronics Corporation Ceramic Capacitors C0603C829D8HACAUTO

Description
CAP CER 0603 8.2PF 10V ULTRA STA
Request a Quote Datasheet
Description
CAP CER 0603 8.2PF 10V ULTRA STA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C829D8HACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0603 8.2PF 10V ULTRA STA

CAP CER 0603 8.2PF 10V ULTRA STA

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C829D8HACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0603 8.2PF 10V ULTRA STA

CAP CER 0603 8.2PF 10V ULTRA STA

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C829D8HACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
8.2pF ±0.5pF 10V Ceramic Capacitor X8R 0603 (1608 Metric)

8.2pF ±0.5pF 10V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0603C829D8HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0603C829D8HACAUTO
Capacitors - Ceramic Capacitors C0603C829D8HACAUTO
CAP CER 0603 8.2PF 10V ULTRA STA

CAP CER 0603 8.2PF 10V ULTRA STA

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C829D8HACAUTOCT-ND 399-C0603C829D8HACAUTODKR-ND C0603C829D8HACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details