0.082µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
0.082µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
0.082µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP, 0.082µF, 50V, 10%, X7R, 0603; Capacitance:82000pF;
CAP, AEC-Q200, 82000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 0.082UF 50V X7R 0603
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603C823K5RACAUTOTR-ND | 399-C0603C823K5RACAUTODKR-ND | 67AC8002 | 67AH9297 | C0603C823K5RACAUTO |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.082Μf, 50V, 10%, X7R, 0603; Capacitance Kemet | Cap, Aec-Q200, 82000Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive; Bypass | Automotive; Bypass | Automotive; Bypass | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0820 microF | 0.0820 microF | 0.0820 microF | 0.0820 microF |