KEMET Electronics Corporation Capacitors - Ceramic Capacitors C0603C821K5RACAUTO

Description
Manufacturer: Kemet Win Source Part Number: 1329753-C0603C821K5R ACAUTO Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: Automotive, Bypass, Decoupling Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 820 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.034" (0.87mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-17600-6,399-1760 0-1,399-17600-2 Base Product Number: C0603C RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 1329753-C0603C821K5R ACAUTO Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: Automotive, Bypass, Decoupling Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 820 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.034" (0.87mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-17600-6,399-1760 0-1,399-17600-2 Base Product Number: C0603C RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329753-C0603C821K5RACAUTO - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329753-C0603C821K5RACAUTO
Capacitors - Ceramic Capacitors 1329753-C0603C821K5RACAUTO
Manufacturer: Kemet Win Source Part Number: 1329753-C0603C821K5R ACAUTO Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: Automotive, Bypass, Decoupling Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 820 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.034" (0.87mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-17600-6,399-1760 0-1,399-17600-2 Base Product Number: C0603C RoHS Status: ROHS3 Compliant

Manufacturer: Kemet
Win Source Part Number: 1329753-C0603C821K5RACAUTO
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: Automotive, Bypass, Decoupling
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 820 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.034" (0.87mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 399-17600-6,399-17600-1,399-17600-2
Base Product Number: C0603C
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 820pF 50V Capacitor
60-C0603C821K5RACAUTO
Automotive SMD 820pF 50V Capacitor 60-C0603C821K5RACAUTO
Cap Ceramic 820pF 50V X7R 10% Pad SMD 0603 125°C Automotive T/R Product overview: C0603C821K5RACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 820pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 820pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C821K5RACAUT O can be used for catalog matching and distributor lookup.

Cap Ceramic 820pF 50V X7R 10% Pad SMD 0603 125°C Automotive T/R Product overview: C0603C821K5RACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 820pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 820pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C821K5RACAUTO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-17600-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17600-6-ND
Ceramic Capacitors 399-17600-6-ND
820pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

820pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17600-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17600-2-ND
Ceramic Capacitors 399-17600-2-ND
820pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

820pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17600-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17600-1-ND
Ceramic Capacitors 399-17600-1-ND
820pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

820pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 820Pf, 50V, Mlcc, 0603; Capacitance Kemet - 76AH8624 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 820Pf, 50V, Mlcc, 0603; Capacitance Kemet
76AH8624
Cap, Aec-Q200, 820Pf, 50V, Mlcc, 0603; Capacitance Kemet 76AH8624
CAP, AEC-Q200, 820PF, 50V, MLCC, 0603; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 820PF, 50V, MLCC, 0603; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 820Pf, 50V, Mlcc, 0603; Capacitance Kemet - 76AH8623 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 820Pf, 50V, Mlcc, 0603; Capacitance Kemet
76AH8623
Cap, Aec-Q200, 820Pf, 50V, Mlcc, 0603; Capacitance Kemet 76AH8623
CAP, AEC-Q200, 820PF, 50V, MLCC, 0603; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 820PF, 50V, MLCC, 0603; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 820Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet - 67AH9294 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 820Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet
67AH9294
Cap, Aec-Q200, 820Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet 67AH9294
CAP, AEC-Q200, 820PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 820PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Aec-Q200 C Series, 820 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kemet - 86T2607 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Aec-Q200 C Series, 820 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kemet
86T2607
Smd Multilayer Ceramic Capacitor, Aec-Q200 C Series, 820 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kemet 86T2607
SMD Multilayer Ceramic Capacitor, AEC-Q200 C Series, 820 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, AEC-Q200 C Series, 820 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329753-C0603C821K5RACAUTO 60-C0603C821K5RACAUTO 399-17600-6-ND 399-17600-2-ND 76AH8624 67AH9294 86T2607
Product Name Capacitors - Ceramic Capacitors Automotive SMD 820pF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 820Pf, 50V, Mlcc, 0603; Capacitance Kemet Cap, Aec-Q200, 820Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet Smd Multilayer Ceramic Capacitor, Aec-Q200 C Series, 820 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kemet
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.20E-4 microF 8.20E-4 microF 8.20E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701185 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX221K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers