CAP CER 0603
820.PF 200V ROHS COMPLIANT: NO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603C821K2RALTUTR-ND | C0603C821K2RALTU | 32X7328 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 820.pf 200V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Bypass | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) |