KEMET Electronics Corporation Ceramic Capacitors C0603C689C3GACTU

Description
CAP CER 6.8PF 25V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 6.8PF 25V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C689C3GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C689C3GACTUCT-ND
Ceramic Capacitors 399-C0603C689C3GACTUCT-ND
CAP CER 6.8PF 25V C0G/NP0 0603

CAP CER 6.8PF 25V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C689C3GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C689C3GACTUTR-ND
Ceramic Capacitors 399-C0603C689C3GACTUTR-ND
6.8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6.8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C689C3GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C689C3GACTUDKR-ND
Ceramic Capacitors 399-C0603C689C3GACTUDKR-ND
CAP CER 6.8PF 25V C0G/NP0 0603

CAP CER 6.8PF 25V C0G/NP0 0603

Buy Now Datasheet
Capacitor,ceramic,6.8Pf,25Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet - 32K4787 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,6.8Pf,25Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet
32K4787
Capacitor,ceramic,6.8Pf,25Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet 32K4787
Capacitor,Ceramic,6. 8pF,25VDC,.25-pF Tol,.25+pf Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,6.8pF,25VDC,.25-pF Tol,.25+pf Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C689C3GACTUCT-ND 399-C0603C689C3GACTUDKR-ND 32K4787
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,6.8Pf,25Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701198 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 277XMPL002MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers