KEMET Electronics Corporation Ceramic Capacitors C0603C683M5RECTU

Description
CAP CER 0.068UF 50V X7R 0603
Request a Quote Datasheet
Description
CAP CER 0.068UF 50V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C683M5RECTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C683M5RECTUDKR-ND
Ceramic Capacitors 399-C0603C683M5RECTUDKR-ND
CAP CER 0.068UF 50V X7R 0603

CAP CER 0.068UF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C683M5RECTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C683M5RECTUCT-ND
Ceramic Capacitors 399-C0603C683M5RECTUCT-ND
CAP CER 0.068UF 50V X7R 0603

CAP CER 0.068UF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C683M5RECTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C683M5RECTUTR-ND
Ceramic Capacitors 399-C0603C683M5RECTUTR-ND
0.068µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.068µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-C0603C683M5RECTUDKR-ND 399-C0603C683M5RECTUCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1620725 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details