KEMET C0603C682KARACAUTO
KEMET C0603C682KARACAUTO
6800pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)
6800pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)
6800pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP, MLCC, AEC-Q200, X7R, 6800PF, 0603; Capacitance:6800pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.6mmRoHS Compliant: Yes
CAP, MLCC, AEC-Q200, X7R, 6800PF, 0603; Capacitance:6800pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.6mmRoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1757667 | 399-17959-2-ND | 399-17959-6-ND | 63AC8704 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, Aec-Q200, X7R, 6800Pf, 0603; Capacitance Kemet |
| Technology | Multilayer | |||
| Applications | Automotive | Automotive; Bypass | Automotive; Bypass | |
| RoHS Compliant | Yes | |||
| Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |