KEMET Electronics Corporation Ceramic Capacitors C0603C682G3GECAUTO

Description
6800pF ±2% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
6800pF ±2% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C682G3GECAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
6800pF ±2% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6800pF ±2% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C682G3GECAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
6800pF ±2% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6800pF ±2% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C682G3GECAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
6800pF ±2% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6800pF ±2% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603C682G3GECAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C682G3GECAUTO
Ceramic Capacitors C0603C682G3GECAUTO
CAP CER 6800PF 25V C0G/NP0 0603

CAP CER 6800PF 25V C0G/NP0 0603

Supplier's Site Datasheet
6800Pf 25.0V Rohs Compliant Kemet - 86AC1595 - Newark, An Avnet Company
Chicago, IL, United States
6800Pf 25.0V Rohs Compliant Kemet
86AC1595
6800Pf 25.0V Rohs Compliant Kemet 86AC1595
6800PF 25.0V ROHS COMPLIANT: YES

6800PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C682G3GECAUTODKR-ND 399-C0603C682G3GECAUTOCT-ND C0603C682G3GECAUTO 86AC1595
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 6800Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details