KEMET Electronics Corporation Ceramic Capacitors C0603C680J2GACTU

Description
68pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
68pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C680J2GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C680J2GACTUDKR-ND
Ceramic Capacitors 399-C0603C680J2GACTUDKR-ND
68pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

68pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C680J2GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C680J2GACTUCT-ND
Ceramic Capacitors 399-C0603C680J2GACTUCT-ND
68pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

68pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C680J2GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C680J2GACTUTR-ND
Ceramic Capacitors 399-C0603C680J2GACTUTR-ND
68pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

68pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, C Series, 68 Pf, 5%, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Kemet - 29T9043 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 68 Pf, 5%, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Kemet
29T9043
Multilayer Ceramic Capacitor, C Series, 68 Pf, 5%, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Kemet 29T9043
Multilayer Ceramic Capacitor, C Series, 68 pF, - 5%, C0G / NP0, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 68 pF, - 5%, C0G / NP0, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 68Pf, 200V, 5%, C0G/np0, 0603; Capacitance Kemet - 12AC0605 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 200V, 5%, C0G/np0, 0603; Capacitance Kemet
12AC0605
Cap, 68Pf, 200V, 5%, C0G/np0, 0603; Capacitance Kemet 12AC0605
CAP, 68PF, 200V, 5%, C0G/NP0, 0603; Capacitance:68pF; Voltage Rating:200V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 68PF, 200V, 5%, C0G/NP0, 0603; Capacitance:68pF; Voltage Rating:200V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C680J2GACTUDKR-ND 399-C0603C680J2GACTUCT-ND 29T9043 12AC0605
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, C Series, 68 Pf, 5%, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Kemet Cap, 68Pf, 200V, 5%, C0G/np0, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B102K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - CK05BX823K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details