KEMET Electronics Corporation Ceramic Capacitors C0603C622J5GACAUTO

Description
6200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
6200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C622J5GACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
6200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C622J5GACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
6200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C622J5GACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
6200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 6200Pf, 50V, 5%, C0G/np0, 0603; Capacitance Kemet - 67AC7993 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6200Pf, 50V, 5%, C0G/np0, 0603; Capacitance Kemet
67AC7993
Cap, 6200Pf, 50V, 5%, C0G/np0, 0603; Capacitance Kemet 67AC7993
CAP, 6200PF, 50V, 5%, C0G/NP0, 0603; Capacitance:6200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

CAP, 6200PF, 50V, 5%, C0G/NP0, 0603; Capacitance:6200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C622J5GACAUTOTR-ND 399-C0603C622J5GACAUTODKR-ND 67AC7993
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 6200Pf, 50V, 5%, C0G/np0, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitor, Ceramic;1000pF;Multilayer;Radial;200WVDC;10%;X7R;0.09In.T;0.19In.L;0. - 70186292 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers