KEMET Electronics Corporation Cap Ceramic 0.056uF 25V X7R 5% SMD 0603 125C Paper T/R C0603C563J3RAC7867

Description
Cap Ceramic 0.056uF 25V X7R 5% SMD 0603 125C Paper T/R
Datasheet
Description
Cap Ceramic 0.056uF 25V X7R 5% SMD 0603 125C Paper T/R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Ceramic 0.056uF 25V X7R 5% SMD 0603 125C Paper T/R - 417-C0603C563J3RAC7867 - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.056uF 25V X7R 5% SMD 0603 125C Paper T/R
417-C0603C563J3RAC7867
Cap Ceramic 0.056uF 25V X7R 5% SMD 0603 125C Paper T/R 417-C0603C563J3RAC7867
Cap Ceramic 0.056uF 25V X7R 5% SMD 0603 125C Paper T/R

Cap Ceramic 0.056uF 25V X7R 5% SMD 0603 125C Paper T/R

Supplier's Site
Ceramic Capacitors - C0603C563J3RAC7867 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C563J3RAC7867
Ceramic Capacitors C0603C563J3RAC7867
CAP CER 0.056UF 25V X7R 0603

CAP CER 0.056UF 25V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 417-C0603C563J3RAC7867 C0603C563J3RAC7867
Product Name Cap Ceramic 0.056uF 25V X7R 5% SMD 0603 125C Paper T/R Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105MSR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details