KEMET Electronics Corporation Ceramic Capacitors C0603C562F5GACTU

Description
5600pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
5600pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17598-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17598-2-ND
Ceramic Capacitors 399-17598-2-ND
5600pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5600pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17598-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17598-6-ND
Ceramic Capacitors 399-17598-6-ND
5600pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5600pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17598-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17598-1-ND
Ceramic Capacitors 399-17598-1-ND
5600pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5600pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
5600Pf 50.0V Rohs Compliant Kemet - 86AC1539 - Newark, An Avnet Company
Chicago, IL, United States
5600Pf 50.0V Rohs Compliant Kemet
86AC1539
5600Pf 50.0V Rohs Compliant Kemet 86AC1539
5600PF 50.0V ROHS COMPLIANT: YES

5600PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-17598-2-ND 399-17598-6-ND 86AC1539
Product Name Ceramic Capacitors Ceramic Capacitors 5600Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details